The AO4924L is an asymmetric dual N-channel enhancement mode MOSFET in an SOIC-8 package, designed for use in DC-DC converters as a switch and synchronous rectifier. It integrates a Schottky diode in parallel with each MOSFET to improve efficiency. Both FETs have a drain-source voltage rating of 30V, with continuous drain currents of 9A and 7.3A at 25°C for the respective devices. The on-resistance is specified as 15.8mΩ max at 10V gate drive and 24mΩ max at 4.5V for the first FET, and 29mΩ max at 4.5V for the second. The device is rated for a junction and storage temperature range of -55°C to 150°C. AO4924L is electrically identical to AO4924 and is a Green Product option meeting RoHS and Sony 259 specifications. It is UIS tested.
MOSFET 2N-CH 30V 9A/7.3A 8SOIC / Trans MOSFET N-CH 30V 9A/7.3A 8-Pin SOIC Product overview: AO4924L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 7.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 7.3A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AO4924L can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-AO4924L |
| Product Name | 30V 9A 7.3A SOIC MOSFET Transistor |
| V(BR)DSS | 30 volts |