Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO4914L

Description
Mosfet Array 2 N-Channel (Dual) 30V 8A 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 8A 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AO4914L-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AO4914L-ND
FET, MOSFET Arrays AO4914L-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 8A 2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4914L - 768540-AO4914L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4914L
768540-AO4914L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4914L 768540-AO4914L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768540-AO4914L Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 8A Power - Max: 2W Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: 8-SO Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 18nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 865pF @ 15V Rds On (Maximum) @ Id, Vgs: 20.5 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): SP8K4TB; AP4226AGM-HF; AP4226GM-HF; AO4914L; Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768540-AO4914L
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 8A
Power - Max: 2W
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-SO
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 18nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 865pF @ 15V
Rds On (Maximum) @ Id, Vgs: 20.5 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): SP8K4TB; AP4226AGM-HF; AP4226GM-HF; AO4914L;
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4914L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4914L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4914L
MOSFET 2N-CH 30V 8A 8SOIC

MOSFET 2N-CH 30V 8A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AO4914L-ND 768540-AO4914L AO4914L
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4914L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIKB40N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details