Mosfet Array 2 P-Channel (Dual) 30V 5A 2W Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 30V 5A 2W Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 30V 5A 2W Surface Mount 8-SOIC
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009761-AO4803A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: AO4803A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 520pF @ 15V
Maximum Rds On at Id,Vgs: 46 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): ZXMP3A16DN8; SP8J1TB; ZXMP3A16DN8TC;
Introduction Date: March 05, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 30V 5A 8SOIC Product overview: AO4803A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4803A can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 30V 5A 8-SOIC
MOSFET 2P-CH 30V 5A 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1054-1-ND | 009761-AO4803A | 289-AO4803A | AO4803A | AO4803A |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4803A | 30V 5A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOIC | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | |
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | |||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||
| PD | 2000 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |