Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 096665-AO4620
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 2.6V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 448pF @ 15V
Maximum Rds On at Id,Vgs: 24 mOhm @ 7.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Mosfet Array N and P-Channel 30V 2W Surface Mount 8-SOIC
MOSFET N/P-CH 30V 8SOIC Product overview: AO4620 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4620 can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Transistors - MOSFETs
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 096665-AO4620 | 785-1045-2-ND | 289-AO4620 | AO4620 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4620 | FET, MOSFET Arrays | 30V MOSFET Transistor | Integrated Circuits (ICs) - Transistors - MOSFETs |
| Polarity | P-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | ||
| PD | 2000 milliwatts | 2000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |