Alpha & Omega Semiconductor, Ltd. 30V 8A 7A MOSFET Transistor AO4616

Description
MOSFET N/P-CH 30V 8A/7A 8SOIC Product overview: AO4616 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4616 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 30V 8A/7A 8SOIC Product overview: AO4616 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4616 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 8A 7A MOSFET Transistor
289-AO4616
30V 8A 7A MOSFET Transistor 289-AO4616
MOSFET N/P-CH 30V 8A/7A 8SOIC Product overview: AO4616 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4616 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 8A/7A 8SOIC Product overview: AO4616 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4616 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 785-1043-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1043-1-ND
FET, MOSFET Arrays 785-1043-1-ND
Mosfet Array N and P-Channel 30V 8A, 7A 2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 8A, 7A 2W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 785-1043-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1043-2-ND
FET, MOSFET Arrays 785-1043-2-ND
Mosfet Array N and P-Channel 30V 8A, 7A 2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 8A, 7A 2W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 785-1043-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1043-6-ND
FET, MOSFET Arrays 785-1043-6-ND
Mosfet Array N and P-Channel 30V 8A, 7A 2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 8A, 7A 2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4616 - 009757-AO4616 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4616
009757-AO4616
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4616 009757-AO4616
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009757-AO4616 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A, 7A Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 888pF @ 15V Maximum Rds On at Id,Vgs: 20 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009757-AO4616
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A, 7A
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 888pF @ 15V
Maximum Rds On at Id,Vgs: 20 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4616 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4616
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4616
MOSFET N/P-CH 30V 8A/7A 8SOIC

MOSFET N/P-CH 30V 8A/7A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-AO4616 785-1043-1-ND 009757-AO4616 AO4616
Product Name 30V 8A 7A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4616 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products