Mosfet Array N and P-Channel 60V 4.5A, 3.2A 2W Surface Mount 8-SOIC
Mosfet Array N and P-Channel 60V 4.5A, 3.2A 2W Surface Mount 8-SOIC
Mosfet Array N and P-Channel 60V 4.5A, 3.2A 2W Surface Mount 8-SOIC
MOSFET N/P-CH 60V 4.5A 8SOIC Product overview: AO4612 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4612 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009756-AO4612
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4.5A, 3.2A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10.5nC @ 10V
Max Input Capacitance: 540pF @ 30V
Maximum Rds On at Id,Vgs: 56 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): IRF7343TRPBF; STS4C3F60L; AO4612; IRF7343TR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
MOSFET N/P-CH 60V 4.5A 8SOIC
MOSFET N/P-CH 60V 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 785-1041-6-ND | 289-AO4612 | 009756-AO4612 | AO4612 | AO4612 |
| Product Name | FET, MOSFET Arrays | 60V 4.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4612 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3; 8-SOIC | 8-SOIC (0.154", 3.90mm Width) | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||
| PD | 2000 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |