Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078104-AO4611
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 60V
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 58nC @ 10V
Max Input Capacitance: 2300pF @ 30V
Maximum Rds On at Id,Vgs: 25 mOhm @ 6.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
MOSFET N/P-CH 60V 8SOIC Product overview: AO4611 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4611 can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 60V 2W Surface Mount 8-SOIC
Mosfet Array N and P-Channel 60V 2W Surface Mount 8-SOIC
Mosfet Array N and P-Channel 60V 2W Surface Mount 8-SOIC
MOSFET N/P-CH 60V 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 078104-AO4611 | 289-AO4611 | 785-1203-6-ND | AO4611 | AO4611 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4611 | 60V MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; N and P-Channel | |||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||
| PD | 2000 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |