Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO4494

Description
N-Channel 30V 18A (Tc) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 18A (Tc) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1291-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1291-2-ND
Single FETs, MOSFETs 785-1291-2-ND
N-Channel 30V 18A (Tc) 3.1W (Ta) Surface Mount 8-SOIC

N-Channel 30V 18A (Tc) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 18A MOSFET Transistor
278-AO4494
30V 18A MOSFET Transistor 278-AO4494
MOSFET N CH 30V 18A 8SOIC Product overview: AO4494 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4494 can be used for catalog matching and distributor lookup.

MOSFET N CH 30V 18A 8SOIC Product overview: AO4494 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4494 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4494 - 078102-AO4494 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4494
078102-AO4494
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4494 078102-AO4494
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078102-AO4494 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1900pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078102-AO4494
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1900pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1291-2-ND 278-AO4494 078102-AO4494
Product Name Single FETs, MOSFETs 30V 18A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4494
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SOIC
PD 3100 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464890P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333
View Details
CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0043 ohms
View Details
7 suppliers
Single FETs, MOSFETs - 94-4582-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers