Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO4488L

Description
N-Channel 30V 15A (Ta) 1.7W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 15A (Ta) 1.7W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AO4488L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AO4488L-ND
Single FETs, MOSFETs AO4488L-ND
N-Channel 30V 15A (Ta) 1.7W (Ta) Surface Mount 8-SOIC

N-Channel 30V 15A (Ta) 1.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 15A MOSFET Transistor
278-AO4488L
30V 15A MOSFET Transistor 278-AO4488L
MOSFET N-CH 30V 15A 8SO Product overview: AO4488L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4488L can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 15A 8SO Product overview: AO4488L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4488L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4488L - 1016795-AO4488L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4488L
1016795-AO4488L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4488L 1016795-AO4488L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016795-AO4488L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.7W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 15A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 112nC @ 10V Max Input Capacitance: 6800pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016795-AO4488L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.7W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 112nC @ 10V
Max Input Capacitance: 6800pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4488L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4488L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4488L
MOSFET N-CH 30V 15A 8SO

MOSFET N-CH 30V 15A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AO4488L-ND 278-AO4488L 1016795-AO4488L AO4488L
Product Name Single FETs, MOSFETs 30V 15A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4488L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Bulk SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width)
PD 1700 milliwatts 1700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Modules - 2LS20017E42W36702NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
750V 33MOHM MOSFET Transistor - 278-UJ4C075033K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 242 milliwatts
View Details
3 suppliers