Alpha & Omega Semiconductor, Ltd. 20V 20A MOSFET Transistor AO4402

Description
MOSFET N-CH 20V 20A 8SOIC Product overview: AO4402 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4402 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 20A 8SOIC Product overview: AO4402 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4402 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 20A MOSFET Transistor
278-AO4402
20V 20A MOSFET Transistor 278-AO4402
MOSFET N-CH 20V 20A 8SOIC Product overview: AO4402 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4402 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 20A 8SOIC Product overview: AO4402 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4402 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4402 - 078095-AO4402 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4402
078095-AO4402
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4402 078095-AO4402
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078095-AO4402 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 20A (Ta) Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 4630pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 5.5 mOhm @ 20A, 4.5V Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078095-AO4402
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 4630pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 20A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 785-1549-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1549-1-ND
Single FETs, MOSFETs 785-1549-1-ND
N-Channel 20V 20A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

N-Channel 20V 20A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 785-1549-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1549-2-ND
Single FETs, MOSFETs 785-1549-2-ND
N-Channel 20V 20A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

N-Channel 20V 20A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 785-1549-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1549-6-ND
Single FETs, MOSFETs 785-1549-6-ND
N-Channel 20V 20A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

N-Channel 20V 20A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4402 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4402
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4402
MOSFET N-CH 20V 20A 8SOIC

MOSFET N-CH 20V 20A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AO4402 078095-AO4402 785-1549-1-ND AO4402
Product Name 20V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4402 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data