Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO4292

Description
N-Channel 100V 8A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 100V 8A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1657-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1657-2-ND
Single FETs, MOSFETs 785-1657-2-ND
N-Channel 100V 8A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

N-Channel 100V 8A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
100V 8A MOSFET Transistor
278-AO4292
100V 8A MOSFET Transistor 278-AO4292
MOSFET N-CH 100V 8A 8SOIC Product overview: AO4292 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4292 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 8A 8SOIC Product overview: AO4292 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4292 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4292 - 101154-AO4292 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4292
101154-AO4292
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4292 101154-AO4292
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 101154-AO4292 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 2.7V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 1190pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 101154-AO4292
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1190pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4292 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4292
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4292
MOSFET N-CH 100V 8A 8SOIC

MOSFET N-CH 100V 8A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1657-2-ND 278-AO4292 101154-AO4292 AO4292
Product Name Single FETs, MOSFETs 100V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4292 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SOIC 8-SOIC (0.154, 3.90mm Width)
PD 3100 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data