N-Channel 60V 16.5A (Ta) 3.1W (Ta) Surface Mount 8-SO
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 850227-AO4262E
Series: AlphaSGT™
Features: 60 V
Package: Reel - TR
Family Name: AO4262
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CHANNEL 60V 16.5A 8SO Product overview: AO4262E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 16.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4262E can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Transistors - MOSFETs
MOSFET N-CHANNEL 60V 16.5A 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AO4262E-ND | 850227-AO4262E | 278-AO4262E | AO4262E | AO4262E |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4262E | N-Channel 60V 16.5A MOSFET Transistor | Integrated Circuits (ICs) - Transistors - MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 3100 milliwatts | 3100 milliwatts |