Mosfet P-ch 20V 4A SOT23-3 Product overview: AO3485C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, SOT23, MOSFET Transistor, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-AO3485C can be used for catalog matching and distributor lookup.
20V 4.5A 33mΩ@4.5V,4.5A 1.3W 550mV@250uA P Channel SOT-23-3 MOSFETs ROHS
20V 4.5A 33mΩ@4.5V,4.5A 1.3W 550mV@250uA 1 Piece P-Channel SOT-23-3 MOSFETs ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 319-AO3485C | AO3485C | AO3485C |
| Product Name | 20V 4A SOT23 MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | P-Channel | ||
| V(BR)DSS | 20 volts | ||
| VGS(off) | 0.5500 volts | ||
| rDS(on) | 0.0330 ohms |