Alpha & Omega Semiconductor, Ltd. 30V 4A SOT23 MOSFET Transistor AO3481C

Description
MOSFET P-CH 30V 4A SOT23-3 Product overview: AO3481C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AO3481C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 4A SOT23-3 Product overview: AO3481C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AO3481C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 4A SOT23 MOSFET Transistor
285-AO3481C
30V 4A SOT23 MOSFET Transistor 285-AO3481C
MOSFET P-CH 30V 4A SOT23-3 Product overview: AO3481C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AO3481C can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 4A SOT23-3 Product overview: AO3481C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AO3481C can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3481C - 852112-AO3481C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3481C
852112-AO3481C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3481C 852112-AO3481C
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 852112-AO3481C Features: 30 V Package: Reel - TR Family Name: AO3481 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 852112-AO3481C
Features: 30 V
Package: Reel - TR
Family Name: AO3481
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AO3481C
Triode/MOS Tube/Transistor >> MOSFETs AO3481C
30V 4.3A 37mΩ@10V,4.3A 1.3W 1.7V@250uA P Channel SOT-23 MOSFETs ROHS

30V 4.3A 37mΩ@10V,4.3A 1.3W 1.7V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-AO3481C 852112-AO3481C AO3481C
Product Name 30V 4A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3481C Triode/MOS Tube/Transistor >> MOSFETs
Package Type Reel - TR SOT3 SOT23
Packing Method Reel - TR
Polarity P-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data