Alpha & Omega Semiconductor, Ltd. Newest Parts - AO3422L AO3422L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 729534-AO3422L Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Family Name: AO3422L Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 1.25W Alternative Parts (Cross-Reference): AO3422; Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 55V Id - Continuous Drain Current: 2.1A Rds On (Maximum) at Id, Vgs: 160mOhm at 2.1A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 3.3nC at 4.5V Gate Source Voltage (Maximum): ±12V Input Capacitance (Ciss) (Maximum) at Vds: 300pF at 25V
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 729534-AO3422L Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Family Name: AO3422L Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 1.25W Alternative Parts (Cross-Reference): AO3422; Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 55V Id - Continuous Drain Current: 2.1A Rds On (Maximum) at Id, Vgs: 160mOhm at 2.1A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 3.3nC at 4.5V Gate Source Voltage (Maximum): ±12V Input Capacitance (Ciss) (Maximum) at Vds: 300pF at 25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - AO3422L - 729534-AO3422L - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - AO3422L
729534-AO3422L
Newest Parts - AO3422L 729534-AO3422L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 729534-AO3422L Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Family Name: AO3422L Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 1.25W Alternative Parts (Cross-Reference): AO3422; Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 55V Id - Continuous Drain Current: 2.1A Rds On (Maximum) at Id, Vgs: 160mOhm at 2.1A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 3.3nC at 4.5V Gate Source Voltage (Maximum): ±12V Input Capacitance (Ciss) (Maximum) at Vds: 300pF at 25V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 729534-AO3422L
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: AO3422L
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 1.25W
Alternative Parts (Cross-Reference): AO3422;
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 55V
Id - Continuous Drain Current: 2.1A
Rds On (Maximum) at Id, Vgs: 160mOhm at 2.1A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 3.3nC at 4.5V
Gate Source Voltage (Maximum): ±12V
Input Capacitance (Ciss) (Maximum) at Vds: 300pF at 25V

Buy Now
Singapore, Singapore
55V 2.1A SOT23 MOSFET Transistor
278-AO3422L
55V 2.1A SOT23 MOSFET Transistor 278-AO3422L
MOSFET N-CH 55V 2.1A SOT23-3 Product overview: AO3422L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 2.1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 2.1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3422L can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 2.1A SOT23-3 Product overview: AO3422L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 2.1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 2.1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3422L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO3422L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO3422L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO3422L
MOSFET N-CH 55V 2.1A SOT23-3

MOSFET N-CH 55V 2.1A SOT23-3

Supplier's Site
Single FETs, MOSFETs - AO3422L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AO3422L
Single FETs, MOSFETs AO3422L
MOSFET N-CH 55V 2.1A SOT23-3

MOSFET N-CH 55V 2.1A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 729534-AO3422L 278-AO3422L AO3422L AO3422L
Product Name Newest Parts - AO3422L 55V 2.1A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT3; SOT23 Tape & Reel (TR) SOT23; 3-SMD, SOT-23-3 Variant SOT23; 3-SMD, SOT-23-3 Variant
Packing Method Tape Reel; Tape and Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

40V 195A MOSFET Transistor - 278-AUIRFS8408 - ERSAELECTRONICS PTE. LTD.
Specs
PD 294000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers