Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3400A AO3400A

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009717-AO3400A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3L Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.7A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 7nC @ 4.5V Max Input Capacitance: 630pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 26.5 mOhm @ 5.7A, 10V Alternative Parts (Cross-Reference): DMN3042L-7; TSM3400CX RF; TSM3400CX RFG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009717-AO3400A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3L Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.7A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 7nC @ 4.5V Max Input Capacitance: 630pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 26.5 mOhm @ 5.7A, 10V Alternative Parts (Cross-Reference): DMN3042L-7; TSM3400CX RF; TSM3400CX RFG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3400A - 009717-AO3400A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3400A
009717-AO3400A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3400A 009717-AO3400A
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009717-AO3400A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3L Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.7A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 7nC @ 4.5V Max Input Capacitance: 630pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 26.5 mOhm @ 5.7A, 10V Alternative Parts (Cross-Reference): DMN3042L-7; TSM3400CX RF; TSM3400CX RFG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009717-AO3400A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3L
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.7A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 7nC @ 4.5V
Max Input Capacitance: 630pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 26.5 mOhm @ 5.7A, 10V
Alternative Parts (Cross-Reference): DMN3042L-7; TSM3400CX RF; TSM3400CX RFG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 785-1000-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1000-1-ND
Single FETs, MOSFETs 785-1000-1-ND
N-Channel 30V 5.7A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 30V 5.7A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1000-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1000-2-ND
Single FETs, MOSFETs 785-1000-2-ND
N-Channel 30V 5.7A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 30V 5.7A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1000-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1000-6-ND
Single FETs, MOSFETs 785-1000-6-ND
N-Channel 30V 5.7A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 30V 5.7A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 5.7A SOT23 MOSFET Transistor
278-AO3400A
30V 5.7A SOT23 MOSFET Transistor 278-AO3400A
MOSFET N-CH 30V 5.7A SOT23-3L Product overview: AO3400A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3400A can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 5.7A SOT23-3L Product overview: AO3400A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3400A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO3400A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO3400A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO3400A
MOSFET N-CH 30V 5.7A SOT23-3L

MOSFET N-CH 30V 5.7A SOT23-3L

Supplier's Site
Single FETs, MOSFETs - AO3400A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AO3400A
Single FETs, MOSFETs AO3400A
MOSFET N-CH 30V 5.7A SOT23-3L

MOSFET N-CH 30V 5.7A SOT23-3L

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AO3400A
Triode/MOS Tube/Transistor >> MOSFETs AO3400A
30V 5.7A 26.5mΩ@10V,5.7A 1.4W 1.5V@250uA N Channel SOT-23-3L MOSFETs ROHS

30V 5.7A 26.5mΩ@10V,5.7A 1.4W 1.5V@250uA N Channel SOT-23-3L MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 009717-AO3400A 785-1000-1-ND 278-AO3400A AO3400A AO3400A AO3400A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3400A Single FETs, MOSFETs 30V 5.7A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 1400 milliwatts 1400 milliwatts 1400 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3L SOT23; 3-SMD, SOT-23-3 Variant Tape & Reel (TR) SOT23; 3-SMD, SOT-23-3 Variant SOT23; 3-SMD, SOT-23-3 Variant SOT23
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
Single FETs, MOSFETs - AUIRFP4310Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers