Alpha Distributor Res, Current Sense, 0R01, Smd; Resistance Alpha Electronics RBFJR0100FL

Description
RES, CURRENT SENSE, 0R01, SMD; Resistance:0.01ohm; Product Range:RBF Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes
Description
RES, CURRENT SENSE, 0R01, SMD; Resistance:0.01ohm; Product Range:RBF Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Current Sense, 0R01, Smd; Resistance Alpha Electronics - 96Y5997 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R01, Smd; Resistance Alpha Electronics
96Y5997
Res, Current Sense, 0R01, Smd; Resistance Alpha Electronics 96Y5997
RES, CURRENT SENSE, 0R01, SMD; Resistance:0.01ohm; Product Range:RBF Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

RES, CURRENT SENSE, 0R01, SMD; Resistance:0.01ohm; Product Range:RBF Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y5997
Product Name Res, Current Sense, 0R01, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details