Alpha Distributor Res, Current Sense, 0R05, Smd; Resistance Alpha Electronics RBDJR0500FL

Description
RES, CURRENT SENSE, 0R05, SMD; Resistance:0.05ohm; Product Range:RBD Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, CURRENT SENSE, 0R05, SMD; Resistance:0.05ohm; Product Range:RBD Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Current Sense, 0R05, Smd; Resistance Alpha Electronics - 96Y5992 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R05, Smd; Resistance Alpha Electronics
96Y5992
Res, Current Sense, 0R05, Smd; Resistance Alpha Electronics 96Y5992
RES, CURRENT SENSE, 0R05, SMD; Resistance:0.05ohm; Product Range:RBD Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

RES, CURRENT SENSE, 0R05, SMD; Resistance:0.05ohm; Product Range:RBD Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y5992
Product Name Res, Current Sense, 0R05, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details