Alpha Distributor Res, Current Sense, 0R01, Smd; Resistance Alpha Electronics RBDJR0100FL

Description
RES, CURRENT SENSE, 0R01, SMD; Resistance:0.01ohm; Product Range:RBD Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes
Description
RES, CURRENT SENSE, 0R01, SMD; Resistance:0.01ohm; Product Range:RBD Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Current Sense, 0R01, Smd; Resistance Alpha Electronics - 96Y5990 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R01, Smd; Resistance Alpha Electronics
96Y5990
Res, Current Sense, 0R01, Smd; Resistance Alpha Electronics 96Y5990
RES, CURRENT SENSE, 0R01, SMD; Resistance:0.01ohm; Product Range:RBD Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

RES, CURRENT SENSE, 0R01, SMD; Resistance:0.01ohm; Product Range:RBD Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y5990
Product Name Res, Current Sense, 0R01, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - CGSSL1R068J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers