TE Connectivity Chip Resistor - Surface Mount CGSSL1R068J

Description
68 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
68 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CGSSL1R068J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CGSSL1R068J-ND
Chip Resistor - Surface Mount CGSSL1R068J-ND
68 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

68 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Sl Series, 0.068 Ohm, 1 W, 5%, 261 Mv, 2515 [6438 Metric] Cgs Te Connectivity - 16R4023 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Sl Series, 0.068 Ohm, 1 W, 5%, 261 Mv, 2515 [6438 Metric] Cgs Te Connectivity
16R4023
Smd Current Sense Resistors, Sl Series, 0.068 Ohm, 1 W, 5%, 261 Mv, 2515 [6438 Metric] Cgs Te Connectivity 16R4023
SMD Current Sense Resistors, SL Series, 0.068 ohm, 1 W, - 5%, 261 mV, 2515 [6438 Metric]

SMD Current Sense Resistors, SL Series, 0.068 ohm, 1 W, - 5%, 261 mV, 2515 [6438 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CGSSL1R068J-ND 16R4023
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Sl Series, 0.068 Ohm, 1 W, 5%, 261 Mv, 2515 [6438 Metric] Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2615
Resistance Range 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details