Alpha Distributor Res, Current Sense, 0R5, Smd; Resistance Alpha Electronics RBDCR5000DL

Description
RES, CURRENT SENSE, 0R5, SMD; Resistance:0.5ohm; Product Range:RBD Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes
Description
RES, CURRENT SENSE, 0R5, SMD; Resistance:0.5ohm; Product Range:RBD Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Current Sense, 0R5, Smd; Resistance Alpha Electronics - 96Y5988 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R5, Smd; Resistance Alpha Electronics
96Y5988
Res, Current Sense, 0R5, Smd; Resistance Alpha Electronics 96Y5988
RES, CURRENT SENSE, 0R5, SMD; Resistance:0.5ohm; Product Range:RBD Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes

RES, CURRENT SENSE, 0R5, SMD; Resistance:0.5ohm; Product Range:RBD Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y5988
Product Name Res, Current Sense, 0R5, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers