Alpha Distributor Resistor, Metal Foil, 10R, 0.05%, Radial; Resistance Alpha Electronics PDY10R000A

Description
RESISTOR, METAL FOIL, 10R, 0.05%, RADIAL; Resistance:10ohm; Product Range:PD Series; Power Rating:8W; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FOIL, 10R, 0.05%, RADIAL; Resistance:10ohm; Product Range:PD Series; Power Rating:8W; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 10R, 0.05%, Radial; Resistance Alpha Electronics - 96Y7905 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 10R, 0.05%, Radial; Resistance Alpha Electronics
96Y7905
Resistor, Metal Foil, 10R, 0.05%, Radial; Resistance Alpha Electronics 96Y7905
RESISTOR, METAL FOIL, 10R, 0.05%, RADIAL; Resistance:10ohm; Product Range:PD Series; Power Rating:8W; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RESISTOR, METAL FOIL, 10R, 0.05%, RADIAL; Resistance:10ohm; Product Range:PD Series; Power Rating:8W; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7905
Product Name Resistor, Metal Foil, 10R, 0.05%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 10 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details