Alpha Distributor Resistor, Metal Foil, 0R1, 1%, Radial; Resistance Alpha Electronics PDWR1000F

Description
RESISTOR, METAL FOIL, 0R1, 1%, RADIAL; Resistance:0.1ohm; Product Range:PD Series; Power Rating:8W; Resistance Tolerance:± 1%; Resistor Case Style:Radial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RESISTOR, METAL FOIL, 0R1, 1%, RADIAL; Resistance:0.1ohm; Product Range:PD Series; Power Rating:8W; Resistance Tolerance:± 1%; Resistor Case Style:Radial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 0R1, 1%, Radial; Resistance Alpha Electronics - 96Y7903 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 0R1, 1%, Radial; Resistance Alpha Electronics
96Y7903
Resistor, Metal Foil, 0R1, 1%, Radial; Resistance Alpha Electronics 96Y7903
RESISTOR, METAL FOIL, 0R1, 1%, RADIAL; Resistance:0.1ohm; Product Range:PD Series; Power Rating:8W; Resistance Tolerance:± 1%; Resistor Case Style:Radial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RESISTOR, METAL FOIL, 0R1, 1%, RADIAL; Resistance:0.1ohm; Product Range:PD Series; Power Rating:8W; Resistance Tolerance:± 1%; Resistor Case Style:Radial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7903
Product Name Resistor, Metal Foil, 0R1, 1%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads
Resistance Range 0.1000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details