Alpha Distributor Res, Metal Foil, 0R2, 0.1%, 750V, Axial; Resistance Alpha Electronics PCYR2000B

Description
RES, METAL FOIL, 0R2, 0.1%, 750V, AXIAL; Resistance:0.2ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Element Type:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes
Description
RES, METAL FOIL, 0R2, 0.1%, 750V, AXIAL; Resistance:0.2ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Element Type:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 0R2, 0.1%, 750V, Axial; Resistance Alpha Electronics - 96Y7894 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 0R2, 0.1%, 750V, Axial; Resistance Alpha Electronics
96Y7894
Res, Metal Foil, 0R2, 0.1%, 750V, Axial; Resistance Alpha Electronics 96Y7894
RES, METAL FOIL, 0R2, 0.1%, 750V, AXIAL; Resistance:0.2ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Element Type:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes

RES, METAL FOIL, 0R2, 0.1%, 750V, AXIAL; Resistance:0.2ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Element Type:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7894
Product Name Res, Metal Foil, 0R2, 0.1%, 750V, Axial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Resistance Range 0.2000 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 2.5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details