RES, METAL FOIL, 0R1, 0.1%, 750V, AXIAL; Resistance:0.1ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 96Y7893 |
| Product Name | Res, Metal Foil, 0R1, 0.1%, 750V, Axial; Resistance Alpha Electronics |
| Configuration | Single Resistor |
| Technology / Construction | Metal Foil |
| Resistance Range | 0.1000 ohms |
| Tolerance | 0.1000 +/- % |
| Temperature Coefficient | 2.5 ±ppm/°C |