Alpha Distributor Res, Metal Foil, 2R, 0.1%, 750V, Axial; Resistance Alpha Electronics PCY2R0000B

Description
RES, METAL FOIL, 2R, 0.1%, 750V, AXIAL; Resistance:2ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes
Description
RES, METAL FOIL, 2R, 0.1%, 750V, AXIAL; Resistance:2ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 2R, 0.1%, 750V, Axial; Resistance Alpha Electronics - 96Y7899 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 2R, 0.1%, 750V, Axial; Resistance Alpha Electronics
96Y7899
Res, Metal Foil, 2R, 0.1%, 750V, Axial; Resistance Alpha Electronics 96Y7899
RES, METAL FOIL, 2R, 0.1%, 750V, AXIAL; Resistance:2ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes

RES, METAL FOIL, 2R, 0.1%, 750V, AXIAL; Resistance:2ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7899
Product Name Res, Metal Foil, 2R, 0.1%, 750V, Axial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Resistance Range 2 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 2.5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details