Alpha Distributor Resistor, Metal Foil, 10K, Smd; Resistance Alpha Electronics MQP10K000A

Description
RESISTOR, METAL FOIL, 10K, SMD; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FOIL, 10K, SMD; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 10K, Smd; Resistance Alpha Electronics - 96Y7868 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 10K, Smd; Resistance Alpha Electronics
96Y7868
Resistor, Metal Foil, 10K, Smd; Resistance Alpha Electronics 96Y7868
RESISTOR, METAL FOIL, 10K, SMD; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, METAL FOIL, 10K, SMD; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7868
Product Name Resistor, Metal Foil, 10K, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers