Alpha Distributor Res, Metal Foil, 500R, 0.01%, Radial; Resistance Alpha Electronics HCZ500R00T

Description
RES, METAL FOIL, 500R, 0.01%, RADIAL; Resistance:500ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Datasheet
Description
RES, METAL FOIL, 500R, 0.01%, RADIAL; Resistance:500ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 500R, 0.01%, Radial; Resistance Alpha Electronics - 96Y7841 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 500R, 0.01%, Radial; Resistance Alpha Electronics
96Y7841
Res, Metal Foil, 500R, 0.01%, Radial; Resistance Alpha Electronics 96Y7841
RES, METAL FOIL, 500R, 0.01%, RADIAL; Resistance:500ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RES, METAL FOIL, 500R, 0.01%, RADIAL; Resistance:500ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7841
Product Name Res, Metal Foil, 500R, 0.01%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 500 ohms
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details