Alpha Distributor Resistor, Metal Foil, 2R, 0.5%, Radial; Resistance Alpha Electronics HCW2R0000D

Description
RESISTOR, METAL FOIL, 2R, 0.5%, RADIAL; Resistance:2ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Description
RESISTOR, METAL FOIL, 2R, 0.5%, RADIAL; Resistance:2ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 2R, 0.5%, Radial; Resistance Alpha Electronics - 96Y7824 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 2R, 0.5%, Radial; Resistance Alpha Electronics
96Y7824
Resistor, Metal Foil, 2R, 0.5%, Radial; Resistance Alpha Electronics 96Y7824
RESISTOR, METAL FOIL, 2R, 0.5%, RADIAL; Resistance:2ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RESISTOR, METAL FOIL, 2R, 0.5%, RADIAL; Resistance:2ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7824
Product Name Resistor, Metal Foil, 2R, 0.5%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 2 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers