Alpha Distributor Resistor, Metal Foil, 10R, 0.1%, Radial; Resistance Alpha Electronics FLCY10R000B

Description
RESISTOR, METAL FOIL, 10R, 0.1%, RADIAL; Resistance:10ohm; Product Range:FLC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Description
RESISTOR, METAL FOIL, 10R, 0.1%, RADIAL; Resistance:10ohm; Product Range:FLC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 10R, 0.1%, Radial; Resistance Alpha Electronics - 96Y7815 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 10R, 0.1%, Radial; Resistance Alpha Electronics
96Y7815
Resistor, Metal Foil, 10R, 0.1%, Radial; Resistance Alpha Electronics 96Y7815
RESISTOR, METAL FOIL, 10R, 0.1%, RADIAL; Resistance:10ohm; Product Range:FLC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RESISTOR, METAL FOIL, 10R, 0.1%, RADIAL; Resistance:10ohm; Product Range:FLC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7815
Product Name Resistor, Metal Foil, 10R, 0.1%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 10 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details