Anti-Rat Taste Receptor 2 (TR2) IgG #1, aff pure
General Information
three novel taste receptors, TR1, TR2 and TR3 have been cloned with distinct topographical distribution in taste receptor cells and taste buds. TR1 (rat 840 aa), TR2 (rat 843 aa) and TR3 (rat 858 aa) share ~20% homology with each other, and ~30% with CaSR
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
19-aa peptide of Rat TR2 Designated (TR21-P or control peptide) conjugated to KLH epitope location ~ C-terminus
SpCrossreactivity
The 19 AA rat TR21-P control peptide is 100% identical to mouse and 88% conserved in human TR2. It has no significant sequence homology with TR1 or gustducin or pheromone receptors. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | TR21-A |
| Product Name | Anti-Rat Taste Receptor 2 (TR2) IgG #1, aff pure |