Anti-human Topoisomerase II alpha (TOP2 alpha) IgG, aff pure
General Information
The topology of the DNA is a crucial issue in different biological processes like recombination, replication, transcription, and chromatin remolding. DNA topoisomerases are enzymes that control the amount of supercoiling in DNA. Without topoisomeras, DNA
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
18-aa peptide from ~C-terminus of human topoisomerase II alpha (Cat # TOP2A11-P) control peptide
SpCrossreactivity
Top21A11-P sequence is 100% conserved in alternatively spliced isoforms 2-4 of human TOP2A protein. It is also conserved in g. pig, and pig (94%), mouse (87%), chicken (72%), and rat (88%) in TOP2 alpha proteins. No significant reaction is seen with TOP2 beta protein. Antibody cross-reactivity in various other species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | TOP2A11-A |
| Product Name | Anti-human Topoisomerase II alpha (TOP2 alpha) IgG, aff pure |