Storage: Store at 4 centigrade
Application: anti-adhesion,additi
ves for cryopreservation of cells/tissues, sealants, drug delivery, 3D printing, 3D cell culture, hydrogels, extracellular matrix scaffolds, internal wound healing.
Reconstitution: It can be reconstituted in ddH10O or suitable buffer.
Product overview:
Viscosity(mPa·s):20-
99 Appr. MW(kDa):75-150 G/M Ratio:≥1.5 Endotoxin(EU/g):≤100 Total viable count(cfu/g):Sterile
Size: 250mg
Storage: Store at 4 centigrade
Application: anti-adhesion,additives for cryopreservation of cells/tissues, sealants, drug delivery, 3D printing, 3D cell culture, hydrogels, extracellular matrix scaffolds, internal wound healing.
Reconstitution: It can be reconstituted in ddH10O or suitable buffer.
Product overview:
Viscosity(mPa·s):20-99
Appr. MW(kDa):75-150
G/M Ratio:≥1.5
Endotoxin(EU/g):≤100
Total viable count(cfu/g):Sterile
Size: 250mg