Anti-Rat Organic Anion Transporting polypeptide 3 (oatp3) antiserum #2
General Information
Oatp3, Solute carrier family 21 member 7 (Sodium-independent organic anion transporter 3) (Organic anion transporting polypeptide 3) (OATP3) (670 aa; 12 TM), cloned from rat retina, shares ~80-83% identity with oatp1-2 and ~77% to rat OAT-K1. Oatp3 is hig
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
12aa peptide of Rat OATP3/S01A5/ Slco1a5; (protein accession # O88397) Designated (OATP32-P or control peptide). conjugated to KLH; epitope location ~ Mid-region
SpCrossreactivity
The 12 AA rat OATP31-P control peptide is 75% conserved in mouse OATP3. No significant sequence homology is detected with other oatp2 and 3 or human OATP or LST-1. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | OATP32-S |
| Product Name | Anti-Rat Organic Anion Transporting polypeptide 3 (oatp3) antiserum #2 |