Storage: Store at 4°C.
Product overview: This product is a valve tissue engineering material prepared from biodegradable polymer materials. It has good biocompatibility and certain biodegradation rate. Its degradation products have no toxic effect on cells and will not cause inflammatory response. It has a three-dimensional three-dimensional porous structure and contains growth factors that can be released in a controlled manner, which is conducive to cell adhesion and growth. It has plasticity and certain mechanical strength.
Size:
Size: 5cm*5cm*1cm
Porosity: 80%
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | BIOT-028 |
| Product Name | Chitosan Valve Tissue Engineering Material |