Anti-Rat Organic Anion Transporter 2 (OAT2) antiserum #1
General Information
OAT2, previously called NLT (novel liver-specific transporter) shows 42% homology with OAT2. OAT2 (rat 535 aa; human 548 aa) is predominantly expressed in liver, and to a lower level in kidney. OAT2 mediates sodium-independent, multispecific organic ani
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
15aa peptide of Rat OAT2 ; (gene accession # 035913) Designated (OAT21-P or control peptide). conjugated to KLH; epitope location ~ N-terminus, Extracellular domain
SpCrossreactivity
The 15 AA rat OAT21-P control peptide is 85% conserved in mouse and 78% in human OAT2. No significant sequence homology is detected with other OATs or other proteins. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | OAT21-S |
| Product Name | Anti-Rat Organic Anion Transporter 2 (OAT2) antiserum #1 |