Human Ovarian Cancer (CA125) ELISA Kit, 96 tests, Quantitative
General Information
Ovarian cancer Antigen (CA125) is a high molecular weight(>200kDa) mucin-like glycoprotein and is expressed by greater than 80% of nonmucinous epithelial ovarian carcinomas (EOC). This EOC is found in the most serious, endometriod and clear cell carcinom
KitContents
Please refer to complete instructions manual supplied with the product
SpeciesReactivity
Human
Form
Stds=0-500 U/ml ; Sample=25 ul; Sensitivity= 5 U/ml; 210 min assay; Quantitative, Sandwich, 96 tests
Samples
Serum. Other fluids not optimized.
SpCrossreactivity
Human Ovarian Cancer (CA125) ELISA Kit is specific for Ca125 with no reactivity with other cancer antigens (CA153, Ca199, Ca242, CEA, AFP or other serum proteins). Human CA125 ELISA kit species crossreactivity with CA125 from other species (mouse, rat, and monkey) has not been established.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 1820 |
| Product Name | Human Ovarian Cancer (CA125) ELISA Kit, 96 tests, Quantitative |