Anti-Rat Organic Anion Transporter 1 (OAT1) IgG #1, aff pure
General Information
Rat Kidney PAH transporter, termed OAT1 or ROAT1, encodes a protein of 551 aa. Human OAT1 (hOAT1) is 563 aa and its alternatively spliced isoform hOAT2 is 550 aa (missing 13 aa from 523-533 aa). OAT1 has wide substrate selectivity, covering endogenous s
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
16-aa peptide of Rat OAT1 ; (gene accession # NP058920.1) Designated (OAT11-P or control peptide or blocking peptide) conjugated to KLH, Epitope location~ C-terminal, Cytoplasmic domain
SpCrossreactivity
The 16 AA rat OAT11-P control peptide is 87% conserved in mouse, rabbit, and 81% in human OAT1. No significant sequence homology is detected with other OATs or other proteins. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | OAT11-A |
| Product Name | Anti-Rat Organic Anion Transporter 1 (OAT1) IgG #1, aff pure |