Anti-Mouse Glucose Transp. 1 (Glut-1) IgG # 1, aff. pure
General Information
Glut-1 mediates glucose transport into red cells, and throughout the blood brain barrier, and supply glucose to most cells. FUNCTION: Facilitative glucose transporter. This isoform may be responsible for constitutive or basal glucose uptake. Has a very
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
12-aa peptide Mouse GT11; (Gene Accession #P17809) Designation (GT11-P, control peptide)/blocking peptide) conjugated to KLH; Epitope location~ C-terminal, Cytoplasmic domain
SpCrossreactivity
Mouse GT11-P peptide sequence is 100% conserved in rat, human, rabbit, bovine, and pig Glut-1 and 90% in chicken. It has no significant sequence homology with other gluts. Antibody cross-reactivity in various species is not known. Control peptide, because of its low mol. Wt (<3 kDa), is not suitable for Western. It should be used for ELISA or antibody blocking experiments (use 5-10 ug control peptide per 1 ug of aff pure IgG or 1 ul antiserum) to confirm antibody specificity
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | GT11-A |
| Product Name | Anti-Mouse Glucose Transp. 1 (Glut-1) IgG # 1, aff. pure |