Anti-rat/Human GABAa Receptor Gamma 2 (GAG2) IgG #1, aff. Pure
General Information
GABA A (GAA) receptor proteins (450-627 aa) are characterized by the presence of a cleavable signal peptide, a large extracellular N-terminus, 3 TM (transmembrane) domains, a large cytoplasmic domain followed by TM4 and C-terminal extracellular domain. T
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
30-aa peptide from rat GAG2 (1); Designation (GAG21-P, control/blocking peptide); epitope location ~ N-terminus, Extracellular domain
SpCrossreactivity
The 30 AA rat GAG21-P control peptide is 100% conserved in bovine, human, and mouse GAG2. It is ~80% conserved in chicken GAB2. Significant homology of GAG21-P is also seen with rat GAG1 (64%), rat GAG3 (55%). It is not clear if anti-GAG21 actually react with other gamma subunits. However, no significant homology of GAG21-P is observed with other GAA subunits (alpha, beta etc.). Antibody cross-reactivity of anti-GAG21 in various species has also not been studied.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | GAG21-A |
| Product Name | Anti-rat/Human GABAa Receptor Gamma 2 (GAG2) IgG #1, aff. Pure |