Human Sex Hormone Binding Glob (SHBG) ELISA Kit, 96 tests, Quantitative
General Information
SHBG is a glycoprotein composed of 373 AA and 3 carbohydrate chains. It has affinity for steroids, especially the C18 or C19 and 17-beta-hydroxyl groups. The binding of steroids to SHBG is temperature and pH dependent. It is destroyed at 60oC or at pH
KitContents
Please refer to complete instructions manual supplied with the product
SpeciesReactivity
Human
Form
Stds=0-300 nmol/L; Sample=20 ul; Sensitivity= 0.2 nmol/L; 60 min assay; Quantitative, Sandwich, 96 tests
Samples
Serum. SHBG in culture medium (LNCaP, DU 145, and PC 3 cells) has also been used (see published references). Plasma, Culture medium and other fluids may be adapted
SpCrossreactivity
Human SHBG ELISA kit is specific for human SHBG with no significant reactivity TBG or other serum proteins. Human SHBG ELISA kit species crossreactivity with TSH from other species (mouse, rat, and monkey) has not been established.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 0700 |
| Product Name | Human Sex Hormone Binding Glob (SHBG) ELISA Kit, 96 tests, Quantitative |