Anti-Rat Estrogen Receptor-beta (ER-b) 1/2 IgG # 2, aff pure
General Information
Rat/mouse ER 1 gene encodes a protein of 485 aa with a calculated size of approx. 54 kDa. ER 1 is 477 aa in human. As compared to ER , ER is highly conserved in the DNA-binding domain (>90% homology) and the C-terminal ligand binding domain (55% homolog
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
19aa peptide of Rat ER ; Designated (ERB12-P or control peptide) conjugated to KLH; epitope location ~ C-terminus
SpCrossreactivity
The 19-aa rat ER immunogenic peptide shows 84% homology with the mouse and 73% with the human ER (2). Actual crossreactivity of antibodies in all species is not established
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ERB12-A |
| Product Name | Anti-Rat Estrogen Receptor-beta (ER-b) 1/2 IgG # 2, aff pure |