Matexcel Atto 647N-labeled Lysine Dextran, 70kDa NAT-L014

Description
Atto 647N-labeled Lysine Dextran, 70kDa. The fluorescence of Atto 647N is excited most efficiently in the range 625-660 nm. A suitable excitation source is the 647 nm line of the Krypton-Ion laser or a diode-laser emitting at 650 nm. Storage: Store at room temperature. Purity: >95% Product overview: Fluorescent-dextrans are mainly used for studying permeability and microcirculation. Due to the high absorption, high quantum yield and photo-stability, products labeled with Atto 488 can also be used for single-molecule detection, flow cytometry (FACS), fluorescence in-situ hybridization (FISH) and more.
Datasheet
Description
Atto 647N-labeled Lysine Dextran, 70kDa. The fluorescence of Atto 647N is excited most efficiently in the range 625-660 nm. A suitable excitation source is the 647 nm line of the Krypton-Ion laser or a diode-laser emitting at 650 nm. Storage: Store at room temperature. Purity: >95% Product overview: Fluorescent-dextrans are mainly used for studying permeability and microcirculation. Due to the high absorption, high quantum yield and photo-stability, products labeled with Atto 488 can also be used for single-molecule detection, flow cytometry (FACS), fluorescence in-situ hybridization (FISH) and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Atto 647N-labeled Lysine Dextran, 70kDa - NAT-L014 - Matexcel
Shirley, NY, United States
Atto 647N-labeled Lysine Dextran, 70kDa
NAT-L014
Atto 647N-labeled Lysine Dextran, 70kDa NAT-L014
Atto 647N-labeled Lysine Dextran, 70kDa. The fluorescence of Atto 647N is excited most efficiently in the range 625-660 nm. A suitable excitation source is the 647 nm line of the Krypton-Ion laser or a diode-laser emitting at 650 nm. Storage: Store at room temperature. Purity: >95% Product overview: Fluorescent-dextrans are mainly used for studying permeability and microcirculation. Due to the high absorption, high quantum yield and photo-stability, products labeled with Atto 488 can also be used for single-molecule detection, flow cytometry (FACS), fluorescence in-situ hybridization (FISH) and more.

Atto 647N-labeled Lysine Dextran, 70kDa. The fluorescence of Atto 647N is excited most efficiently in the range 625-660 nm. A suitable excitation source is the 647 nm line of the Krypton-Ion laser or a diode-laser emitting at 650 nm.

Storage: Store at room temperature.

Purity: >95%

Product overview: Fluorescent-dextrans are mainly used for studying permeability and microcirculation. Due to the high absorption, high quantum yield and photo-stability, products labeled with Atto 488 can also be used for single-molecule detection, flow cytometry (FACS), fluorescence in-situ hybridization (FISH) and more.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Biological Materials
Product Number NAT-L014
Product Name Atto 647N-labeled Lysine Dextran, 70kDa
Unlock Full Specs
to access all available technical data

Similar Products