Anti-Mouse Connexin 26 (Cx26) antiserum # 1
General Information
Gap junctions are composed of transmembrane channels that link the cytoplasm of neighboring cells. They differ from other membrane channels since they exist between two cells. Gap junctions are relatively non-specific and allow passive diffusion of smal
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
19aa peptide of Mouse CX26 ; Designated (CX26-P or control peptide).; Epitope location~ C-terminal, Cytoplasmic domain
SpCrossreactivity
Mouse Cx26-P peptide sequence is 100% conserved in rat, 94% in monkey, 89% in human, and 8% in sheep, bovine and dog Cx26. It has 63% homology with rat CX30 and no significant homology with other Connexins. Antibody crossreactivity with Cx26 in various species is not established
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | CX26-S |
| Product Name | Anti-Mouse Connexin 26 (Cx26) antiserum # 1 |