DEM Manufacturing Filter, 4A, Chassis; Current Rating Roxburgh Emc RX730RC+CLIP

Description
FILTER, 4A, CHASSIS; Current Rating:4A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.1µF; Leakage Current Max:250µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); ApprovalRoHS Compliant: Yes
Datasheet
Description
FILTER, 4A, CHASSIS; Current Rating:4A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.1µF; Leakage Current Max:250µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); ApprovalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 4A, Chassis; Current Rating Roxburgh Emc - 01M8751 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 4A, Chassis; Current Rating Roxburgh Emc
01M8751
Filter, 4A, Chassis; Current Rating Roxburgh Emc 01M8751
FILTER, 4A, CHASSIS; Current Rating:4A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.1µF; Leakage Current Max:250µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); ApprovalRoHS Compliant: Yes

FILTER, 4A, CHASSIS; Current Rating:4A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.1µF; Leakage Current Max:250µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); ApprovalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 01M8751
Product Name Filter, 4A, Chassis; Current Rating Roxburgh Emc
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Entry Mod W/switch, C14, 15A; Product Range Corcom Te Connectivity - 46Y9172 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details