DEM Manufacturing Filter, 1A, Chassis; Current Rating Roxburgh Emc RX730AE+CLIP

Description
FILTER, 1A, CHASSIS; Current Rating:1A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:6mH; Capacitance:0.1µF; Leakage Current Max:250µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); ApprovalRoHS Compliant: Yes
Datasheet
Description
FILTER, 1A, CHASSIS; Current Rating:1A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:6mH; Capacitance:0.1µF; Leakage Current Max:250µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); ApprovalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 1A, Chassis; Current Rating Roxburgh Emc - 01M8752 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1A, Chassis; Current Rating Roxburgh Emc
01M8752
Filter, 1A, Chassis; Current Rating Roxburgh Emc 01M8752
FILTER, 1A, CHASSIS; Current Rating:1A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:6mH; Capacitance:0.1µF; Leakage Current Max:250µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); ApprovalRoHS Compliant: Yes

FILTER, 1A, CHASSIS; Current Rating:1A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:6mH; Capacitance:0.1µF; Leakage Current Max:250µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); ApprovalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 01M8752
Product Name Filter, 1A, Chassis; Current Rating Roxburgh Emc
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
IEC Filters - 2660143 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details