DEM Manufacturing Filter, Inlet, 1A, Emc, Rapcb; Capacitance Roxburgh Emc RIX0142P

Description
FILTER, INLET, 1A, EMC, RAPCB; Capacitance:-; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:1A; Filter Terminals:Solder; Inductance Min:-; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes
Datasheet
Description
FILTER, INLET, 1A, EMC, RAPCB; Capacitance:-; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:1A; Filter Terminals:Solder; Inductance Min:-; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, 1A, Emc, Rapcb; Capacitance Roxburgh Emc - 59M1709 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, 1A, Emc, Rapcb; Capacitance Roxburgh Emc
59M1709
Filter, Inlet, 1A, Emc, Rapcb; Capacitance Roxburgh Emc 59M1709
FILTER, INLET, 1A, EMC, RAPCB; Capacitance:-; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:1A; Filter Terminals:Solder; Inductance Min:-; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

FILTER, INLET, 1A, EMC, RAPCB; Capacitance:-; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:1A; Filter Terminals:Solder; Inductance Min:-; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 59M1709
Product Name Filter, Inlet, 1A, Emc, Rapcb; Capacitance Roxburgh Emc
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5067-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
3-Phase Filters - 1-1609969-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 40 amps
View Details
2 suppliers