DEM Manufacturing Filter, Inlet, Iec, 4A, Twin Fused; Capacitance Roxburgh Emc RIS0422H2

Description
FILTER, INLET, IEC, 4A, TWIN FUSED; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:4A; Filter Terminals:Quick Connect; Inductance Min:4.2mH; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, INLET, IEC, 4A, TWIN FUSED; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:4A; Filter Terminals:Quick Connect; Inductance Min:4.2mH; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, Iec, 4A, Twin Fused; Capacitance Roxburgh Emc - 59M1706 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, 4A, Twin Fused; Capacitance Roxburgh Emc
59M1706
Filter, Inlet, Iec, 4A, Twin Fused; Capacitance Roxburgh Emc 59M1706
FILTER, INLET, IEC, 4A, TWIN FUSED; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:4A; Filter Terminals:Quick Connect; Inductance Min:4.2mH; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, INLET, IEC, 4A, TWIN FUSED; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:4A; Filter Terminals:Quick Connect; Inductance Min:4.2mH; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 59M1706
Product Name Filter, Inlet, Iec, 4A, Twin Fused; Capacitance Roxburgh Emc
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details