DEM Manufacturing Filter, Inlet, Iec, 2A, Twin Fused; Capacitance Roxburgh Emc RIS0222H2

Description
FILTER, INLET, IEC, 2A, TWIN FUSED; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:Quick Connect; Inductance Min:10.5mH; Leakage Current Max:200µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, INLET, IEC, 2A, TWIN FUSED; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:Quick Connect; Inductance Min:10.5mH; Leakage Current Max:200µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, Iec, 2A, Twin Fused; Capacitance Roxburgh Emc - 59M1705 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, 2A, Twin Fused; Capacitance Roxburgh Emc
59M1705
Filter, Inlet, Iec, 2A, Twin Fused; Capacitance Roxburgh Emc 59M1705
FILTER, INLET, IEC, 2A, TWIN FUSED; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:Quick Connect; Inductance Min:10.5mH; Leakage Current Max:200µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, INLET, IEC, 2A, TWIN FUSED; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:Quick Connect; Inductance Min:10.5mH; Leakage Current Max:200µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 59M1705
Product Name Filter, Inlet, Iec, 2A, Twin Fused; Capacitance Roxburgh Emc
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details