DEM Manufacturing Filter, 4A, Fused; Capacitance Roxburgh Emc RIR-0422-H

Description
FILTER, 4A, FUSED; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:4A; Filter Terminals:Quick Connect; Inductance Min:2.4mH; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
FILTER, 4A, FUSED; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:4A; Filter Terminals:Quick Connect; Inductance Min:2.4mH; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 4A, Fused; Capacitance Roxburgh Emc - 24M6906 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 4A, Fused; Capacitance Roxburgh Emc
24M6906
Filter, 4A, Fused; Capacitance Roxburgh Emc 24M6906
FILTER, 4A, FUSED; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:4A; Filter Terminals:Quick Connect; Inductance Min:2.4mH; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FILTER, 4A, FUSED; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:4A; Filter Terminals:Quick Connect; Inductance Min:2.4mH; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24M6906
Product Name Filter, 4A, Fused; Capacitance Roxburgh Emc
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472U050AC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details